Samsung logo

Samsung HG32EE470 TV hospitaliti 81,3 cm (32") HD Hitam 10 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23813
Info modified on:
14 Mar 2024, 18:40:44
Short summary description Samsung HG32EE470 TV hospitaliti 81,3 cm (32") HD Hitam 10 W:

Samsung HG32EE470, 81,3 cm (32"), HD, 1366 x 768 piksel, LED, 16:9, Rata

Long summary description Samsung HG32EE470 TV hospitaliti 81,3 cm (32") HD Hitam 10 W:

Samsung HG32EE470. Pepenjuru paparan: 81,3 cm (32"), Jenis HD: HD, Resolusi paparan: 1366 x 768 piksel. Product color: Hitam. Penyelesaian pengurusan kandungan: Samsung LYNK REACH. Consumer Electronics Control (CEC): Anynet+. Kuasa terkadar RMS: 10 W, Penyahkod audio: Dolby Digital Plus

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.