Samsung logo

Samsung GT-S5230 7,62 cm (3") 92 g Merah jambu, Putih

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22149
Info modified on:
03 Jun 2018, 11:59:11
Short summary description Samsung GT-S5230 7,62 cm (3") 92 g Merah jambu, Putih:

Samsung GT-S5230, Bar, 7,62 cm (3"), 240 x 400 piksel, Bluetooth, 1000 mAh, Merah jambu, Putih

Long summary description Samsung GT-S5230 7,62 cm (3") 92 g Merah jambu, Putih:

Samsung GT-S5230. Faktor bentuk: Bar. Pepenjuru paparan: 7,62 cm (3"), Resolusi paparan: 240 x 400 piksel, Skrin sentuh. Bluetooth. Radio FM. Teknologi bateri: Lithium-Ion (Li-Ion), Kapasiti bateri: 1000 mAh, Masa siap siaga (2G): 700 h. Berat: 92 g. Product color: Merah jambu, Putih

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.