Samsung logo

Samsung E1190 3,63 cm (1.43") 71,2 g Ungu

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69708
Info modified on:
26 Feb 2024, 14:54:59
Short summary description Samsung E1190 3,63 cm (1.43") 71,2 g Ungu:

Samsung E1190, Cangkerang, SIM Tunggal, 3,63 cm (1.43"), 128 x 128 piksel, 800 mAh, Ungu

Long summary description Samsung E1190 3,63 cm (1.43") 71,2 g Ungu:

Samsung E1190. Faktor bentuk: Cangkerang. SIM card capability: SIM Tunggal. Pepenjuru paparan: 3,63 cm (1.43"), Resolusi paparan: 128 x 128 piksel. Kapasiti bateri: 800 mAh, Masa siap siaga (2G): 570 h. Berat: 71,2 g. Product color: Ungu

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.