Samsung logo

Samsung GQ55Q67RGT 139,7 cm (55") 4K Ultra HD TV pintar Wi-Fi Perak

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10263
Info modified on:
21 Jun 2024, 15:53:25
Short summary description Samsung GQ55Q67RGT 139,7 cm (55") 4K Ultra HD TV pintar Wi-Fi Perak:

Samsung GQ55Q67RGT, 139,7 cm (55"), 3840 x 2160 piksel, QLED, TV pintar, Wi-Fi, Perak

Long summary description Samsung GQ55Q67RGT 139,7 cm (55") 4K Ultra HD TV pintar Wi-Fi Perak:

Samsung GQ55Q67RGT. Pepenjuru paparan: 139,7 cm (55"), Resolusi paparan: 3840 x 2160 piksel, Jenis HD: 4K Ultra HD, Teknologi paparan: QLED, Bentuk skrin: Rata. TV pintar. Sistem format isyarat digital: DVB-C, DVB-S2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product color: Perak

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.