Philips 326E8FJSB/93, 80 cm (31.5"), 2560 x 1440 piksel, Quad HD, LCD, 5 ms, Hitam, Gangsa
Philips 326E8FJSB/93. Pepenjuru paparan: 80 cm (31.5"), Resolusi paparan: 2560 x 1440 piksel, Jenis HD: Quad HD, Teknologi paparan: LED. Paparan: LCD. Masa respons: 5 ms, Nisbah aspek asal: 16:9, Sudut pandangan, mendatar: 176°, Sudut pandangan, menegak: 176°. VESA mounting. Product color: Hitam, Gangsa