Philips logo

Philips 233V5LSB/62 LED display 58,4 cm (23") 1920 x 1080 piksel Full HD LCD Hitam

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18802
Info modified on:
31 May 2024, 09:35:22
Short summary description Philips 233V5LSB/62 LED display 58,4 cm (23") 1920 x 1080 piksel Full HD LCD Hitam:

Philips 233V5LSB/62, 58,4 cm (23"), 1920 x 1080 piksel, Full HD, LED, 5 ms, Hitam

Long summary description Philips 233V5LSB/62 LED display 58,4 cm (23") 1920 x 1080 piksel Full HD LCD Hitam:

Philips 233V5LSB/62. Pepenjuru paparan: 58,4 cm (23"), Resolusi paparan: 1920 x 1080 piksel, Jenis HD: Full HD, Teknologi paparan: LCD. Paparan: LED. Masa respons: 5 ms, Nisbah aspek asal: 16:9, Sudut pandangan, mendatar: 170°, Sudut pandangan, menegak: 160°. VESA mounting. Product color: Hitam

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.