Philips 224E5QSB/96, 54,6 cm (21.5"), 1920 x 1080 piksel, Full HD, LED, 14 ms, Hitam, Kelabu
Philips 224E5QSB/96. Pepenjuru paparan: 54,6 cm (21.5"), Resolusi paparan: 1920 x 1080 piksel, Jenis HD: Full HD, Teknologi paparan: LED. Paparan: LED. Masa respons: 14 ms, Nisbah aspek asal: 16:9, Sudut pandangan, mendatar: 178°, Sudut pandangan, menegak: 178°. VESA mounting. Product color: Hitam, Kelabu