MSI logo

MSI V803-823R kad grafik AMD Radeon HD7970 3 GB GDDR5

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12375
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI V803-823R kad grafik AMD Radeon HD7970 3 GB GDDR5:

MSI V803-823R, Radeon HD7970, 3 GB, GDDR5, 384 bit, 4096 x 2160 piksel, PCI Express 3.0

Long summary description MSI V803-823R kad grafik AMD Radeon HD7970 3 GB GDDR5:

MSI V803-823R. Keluarga pemproses grafik: AMD, Pemproses grafik: Radeon HD7970, Frekuensi pemproses: 925 MHz. Memori penyesuai grafik penuh: 3 GB, Jenis memori penyesuai grafik: GDDR5, Bas memori: 384 bit, Kelajuan jam memori: 5500 MHz. Resolusi maksimum: 4096 x 2160 piksel. Versi DirectX: 11, Versi OpenGL: 4.2, Dual Link DVI. Jenis antara muka: PCI Express 3.0. Jenis penyejukan: Aktif

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.