MSI logo

MSI MECH Radeon RX 6700 XT 2X 12G OC AMD 12 GB GDDR6

Brand:
Product family:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73762
Info modified on:
02 Sept 2024, 20:36:35
Short summary description MSI MECH Radeon RX 6700 XT 2X 12G OC AMD 12 GB GDDR6:

MSI MECH Radeon RX 6700 XT 2X 12G OC, Radeon RX 6700 XT, 12 GB, GDDR6, 256 bit, 7680 x 4320 piksel, PCI Express 4.0

Long summary description MSI MECH Radeon RX 6700 XT 2X 12G OC AMD 12 GB GDDR6:

MSI MECH Radeon RX 6700 XT 2X 12G OC. Keluarga pemproses grafik: AMD, Pemproses grafik: Radeon RX 6700 XT. Memori penyesuai grafik penuh: 12 GB, Jenis memori penyesuai grafik: GDDR6, Bas memori: 256 bit. Resolusi maksimum: 7680 x 4320 piksel. Versi DirectX: 12.0, Versi OpenGL: 4.6. Jenis antara muka: PCI Express 4.0. Jenis penyejukan: Aktif, Number of fans: 2 kipas

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.