MSI logo

MSI Gaming GF72 8RE-065PT komputer buku Intel® Core™ i7 i7-8750H 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52300
Info modified on:
23 Jan 2025, 18:59:39
Short summary description MSI Gaming GF72 8RE-065PT komputer buku Intel® Core™ i7 i7-8750H 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Hitam:

MSI Gaming GF72 8RE-065PT, Intel® Core™ i7, 2,2 GHz, 43,9 cm (17.3"), 1920 x 1080 piksel, 16 GB, 1,26 TB

Long summary description MSI Gaming GF72 8RE-065PT komputer buku Intel® Core™ i7 i7-8750H 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Hitam:

MSI Gaming GF72 8RE-065PT. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i7, Model pemproses: i7-8750H, Frekuensi pemproses: 2,2 GHz. Pepenjuru paparan: 43,9 cm (17.3"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel. Memori dalaman: 16 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 1,26 TB, Media simpanan: HDD+SSD. Model penyesuai grafik papan ibu: Intel® UHD Graphics 630. Sistem operasi yang dipasang: Windows 10 Home. Product color: Hitam

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.