MSI logo

MSI Alpha 15 A3DD-003 komputer buku AMD Ryzen™ 7 3750H 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 5500M Wi-Fi 5 (802.11ac) Windows 10 Home Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53669
Info modified on:
08 Nov 2024, 04:42:06
Short summary description MSI Alpha 15 A3DD-003 komputer buku AMD Ryzen™ 7 3750H 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 5500M Wi-Fi 5 (802.11ac) Windows 10 Home Hitam:

MSI Alpha 15 A3DD-003, AMD Ryzen™ 7, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 piksel, 8 GB, 512 GB

Long summary description MSI Alpha 15 A3DD-003 komputer buku AMD Ryzen™ 7 3750H 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 5500M Wi-Fi 5 (802.11ac) Windows 10 Home Hitam:

MSI Alpha 15 A3DD-003. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: AMD Ryzen™ 7, Model pemproses: 3750H, Frekuensi pemproses: 2,3 GHz. Pepenjuru paparan: 39,6 cm (15.6"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel. Memori dalaman: 8 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 512 GB, Media simpanan: SSD. Model penyesuai grafik papan ibu: AMD Radeon RX Vega 10. Sistem operasi yang dipasang: Windows 10 Home. Product color: Hitam

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.