LG logo

LG F12B8TDA mesin basuh Muatan depan 8 kg 1200 RPM Putih

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31059
Info modified on:
27 May 2024, 12:32:12
Short summary description LG F12B8TDA mesin basuh Muatan depan 8 kg 1200 RPM Putih:

LG F12B8TDA, Muatan depan, 8 kg, B, 74 dB, 1200 RPM, 192 kWh

Long summary description LG F12B8TDA mesin basuh Muatan depan 8 kg 1200 RPM Putih:

LG F12B8TDA. Loading type: Muatan depan. Drum capacity: 8 kg, Spin-drying class: B, Aras hingar (putaran): 74 dB. Washing class: A. Aras hingar (basuh): 54 dB, Kelajuan putaran maksimum: 1200 RPM. Penggunaan tenaga tahunan saat mencuci: 192 kWh, Penggunaan air tahunan saat mencuci: 11000 L. Product color: Putih. Lebar: 600 mm, Kedalaman: 550 mm, Tinggi: 842 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.