LG logo

LG DS420 projektor data 2000 lumen ANSI DLP SVGA (800x600)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92325
Info modified on:
21 Jan 2020, 15:37:22
Short summary description LG DS420 projektor data 2000 lumen ANSI DLP SVGA (800x600):

LG DS420, 2000 lumen ANSI, DLP, SVGA (800x600), 2000:1, Lampu, 3000 h

Long summary description LG DS420 projektor data 2000 lumen ANSI DLP SVGA (800x600):

LG DS420. Kecerahan projektor: 2000 lumen ANSI, Teknologi unjuran: DLP, Resolusi asal unjuran: SVGA (800x600). Jenis sumber cahaya: Lampu, Hayat perkhidmatan sumber cahaya: 3000 h, Hayat perkhidmatan sumber cahaya (mod ekonomi): 4000 h. Fokus: Manual. Tahap hingar: 30 dB. Kuasa terkadar RMS: 1 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.