Lenovo logo

Lenovo Tab M10 HD (2nd Gen) 4G Mediatek LTE 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android 10 Kelabu

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
227574
Info modified on:
10 Aug 2024, 11:18:43
Short summary description Lenovo Tab M10 HD (2nd Gen) 4G Mediatek LTE 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android 10 Kelabu:

Lenovo Tab M10 HD (2nd Gen), 25,6 cm (10.1"), 1280 x 800 piksel, 32 GB, 2 GB, Android 10, Kelabu

Long summary description Lenovo Tab M10 HD (2nd Gen) 4G Mediatek LTE 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android 10 Kelabu:

Lenovo Tab M10 HD (2nd Gen). Pepenjuru paparan: 25,6 cm (10.1"), Resolusi paparan: 1280 x 800 piksel. Internal storage capacity: 32 GB. Frekuensi pemproses: 2,3 GHz, Keluarga pemproses: Mediatek, Model pemproses: Helio P22T. Memori dalaman: 2 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 5 MP. Piawaian Wi-Fi teratas: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Pembaca kad bersepadu. Berat: 460 g. Sistem operasi yang dipasang: Android 10. Product color: Kelabu

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.