Lenovo logo

Lenovo ThinkPad T400 (2808D9G), FR Intel® Core™2 Duo SP9400 35,8 cm (14.1") 4 GB DDR3-SDRAM 128 GB Intel® GMA 4500MHD Windows 7 Professional

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39435
Info modified on:
22 Jan 2025, 05:24:51
Short summary description Lenovo ThinkPad T400 (2808D9G), FR Intel® Core™2 Duo SP9400 35,8 cm (14.1") 4 GB DDR3-SDRAM 128 GB Intel® GMA 4500MHD Windows 7 Professional:

Lenovo ThinkPad T400 (2808D9G), FR, Intel® Core™2 Duo, 2,4 GHz, 35,8 cm (14.1"), 1440 x 900 piksel, 4 GB, 128 GB

Long summary description Lenovo ThinkPad T400 (2808D9G), FR Intel® Core™2 Duo SP9400 35,8 cm (14.1") 4 GB DDR3-SDRAM 128 GB Intel® GMA 4500MHD Windows 7 Professional:

Lenovo ThinkPad T400 (2808D9G), FR. Keluarga pemproses: Intel® Core™2 Duo, Model pemproses: SP9400, Frekuensi pemproses: 2,4 GHz. Pepenjuru paparan: 35,8 cm (14.1"), Resolusi paparan: 1440 x 900 piksel. Memori dalaman: 4 GB, Jenis memori dalaman: DDR3-SDRAM. Kapasiti keseluruhan storan: 128 GB, Jenis pemacu gentian kaca: DVD-RW. Model penyesuai grafik penuh: Intel® GMA 4500MHD. Sistem operasi yang dipasang: Windows 7 Professional. Berat: 2,38 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.