Lenovo logo

Lenovo ThinkPad Twist S230u Intel® Core™ i3 i3-3217U Komputer buku 31,8 cm (12.5") Skrin sentuh 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 8 Pro Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30701
Info modified on:
27 Jan 2025, 08:54:23
Short summary description Lenovo ThinkPad Twist S230u Intel® Core™ i3 i3-3217U Komputer buku 31,8 cm (12.5") Skrin sentuh 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 8 Pro Hitam:

Lenovo ThinkPad Twist S230u, Intel® Core™ i3, 1,8 GHz, 31,8 cm (12.5"), 1366 x 768 piksel, 4 GB, 320 GB

Long summary description Lenovo ThinkPad Twist S230u Intel® Core™ i3 i3-3217U Komputer buku 31,8 cm (12.5") Skrin sentuh 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 8 Pro Hitam:

Lenovo ThinkPad Twist S230u. Jenis produk: Komputer buku, Faktor bentuk: Boleh tukar (Berpusing). Keluarga pemproses: Intel® Core™ i3, Model pemproses: i3-3217U, Frekuensi pemproses: 1,8 GHz. Pepenjuru paparan: 31,8 cm (12.5"), Resolusi paparan: 1366 x 768 piksel, Skrin sentuh. Memori dalaman: 4 GB, Jenis memori dalaman: DDR3-SDRAM. Kapasiti keseluruhan storan: 320 GB, Media simpanan: HDD. Model penyesuai grafik papan ibu: Intel® HD Graphics 4000. Sistem operasi yang dipasang: Windows 8 Pro. Product color: Hitam

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.