Lenovo logo

Lenovo Yoga S740-14IIL Intel® Core™ i7 i7-1065G7 Komputer buku 35,6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 6 (802.11ax) Windows 10 Home Bahasa Sepanyol Kelabu

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9352
Info modified on:
23 Apr 2025, 18:38:56
Short summary description Lenovo Yoga S740-14IIL Intel® Core™ i7 i7-1065G7 Komputer buku 35,6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 6 (802.11ax) Windows 10 Home Bahasa Sepanyol Kelabu:

Lenovo Yoga S740-14IIL, Intel® Core™ i7, 1,3 GHz, 35,6 cm (14"), 1920 x 1080 piksel, 16 GB, 512 GB

Long summary description Lenovo Yoga S740-14IIL Intel® Core™ i7 i7-1065G7 Komputer buku 35,6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 6 (802.11ax) Windows 10 Home Bahasa Sepanyol Kelabu:

Lenovo Yoga S740-14IIL. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i7, Model pemproses: i7-1065G7, Frekuensi pemproses: 1,3 GHz. Pepenjuru paparan: 35,6 cm (14"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel. Memori dalaman: 16 GB, Jenis memori dalaman: LPDDR4x-SDRAM. Kapasiti keseluruhan storan: 512 GB, Media simpanan: SSD. Model penyesuai grafik papan ibu: Intel Iris Plus Graphics. Sistem operasi yang dipasang: Windows 10 Home. Product color: Kelabu

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.