Lenovo logo

Lenovo IdeaPad Yoga 3 Pro Intel® Core™ M M-5Y71 Komputer buku 33,8 cm (13.3") Skrin sentuh Quad HD+ 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Perak

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35887
Info modified on:
22 Jan 2025, 05:54:41
Short summary description Lenovo IdeaPad Yoga 3 Pro Intel® Core™ M M-5Y71 Komputer buku 33,8 cm (13.3") Skrin sentuh Quad HD+ 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Perak:

Lenovo IdeaPad Yoga 3 Pro, Intel® Core™ M, 1,2 GHz, 33,8 cm (13.3"), 3200 x 1800 piksel, 8 GB, 256 GB

Long summary description Lenovo IdeaPad Yoga 3 Pro Intel® Core™ M M-5Y71 Komputer buku 33,8 cm (13.3") Skrin sentuh Quad HD+ 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Perak:

Lenovo IdeaPad Yoga 3 Pro. Jenis produk: Komputer buku, Faktor bentuk: Boleh tukar (Melipat). Keluarga pemproses: Intel® Core™ M, Model pemproses: M-5Y71, Frekuensi pemproses: 1,2 GHz. Pepenjuru paparan: 33,8 cm (13.3"), Jenis HD: Quad HD+, Resolusi paparan: 3200 x 1800 piksel, Skrin sentuh. Memori dalaman: 8 GB, Jenis memori dalaman: DDR3L-SDRAM. Kapasiti keseluruhan storan: 256 GB, Media simpanan: SSD. Sistem operasi yang dipasang: Windows 8.1. Product color: Perak

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.