Lenovo logo

Lenovo Z70-80 Intel® Core™ i7 i7-5500U Komputer buku 43,9 cm (17.3") Full HD 4 GB DDR3L-SDRAM 1 TB Hybrid-HDD Windows 8.1 Hitam

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72812
Info modified on:
29 Jan 2025, 19:28:01
Short summary description Lenovo Z70-80 Intel® Core™ i7 i7-5500U Komputer buku 43,9 cm (17.3") Full HD 4 GB DDR3L-SDRAM 1 TB Hybrid-HDD Windows 8.1 Hitam:

Lenovo Z70-80, Intel® Core™ i7, 2,4 GHz, 43,9 cm (17.3"), 1920 x 1080 piksel, 4 GB, 1 TB

Long summary description Lenovo Z70-80 Intel® Core™ i7 i7-5500U Komputer buku 43,9 cm (17.3") Full HD 4 GB DDR3L-SDRAM 1 TB Hybrid-HDD Windows 8.1 Hitam:

Lenovo Z70-80. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i7, Model pemproses: i7-5500U, Frekuensi pemproses: 2,4 GHz. Pepenjuru paparan: 43,9 cm (17.3"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel. Memori dalaman: 4 GB, Jenis memori dalaman: DDR3L-SDRAM. Kapasiti keseluruhan storan: 1 TB, Media simpanan: Hybrid-HDD. Model penyesuai grafik papan ibu: Intel® HD Graphics 5500. Sistem operasi yang dipasang: Windows 8.1. Product color: Hitam

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.