Lenovo logo

Lenovo ThinkVision S27e-20 LED display 68,6 cm (27") 1920 x 1080 piksel Full HD Hitam

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30513
Info modified on:
01 Apr 2025, 13:11:03
Short summary description Lenovo ThinkVision S27e-20 LED display 68,6 cm (27") 1920 x 1080 piksel Full HD Hitam:

Lenovo ThinkVision S27e-20, 68,6 cm (27"), 1920 x 1080 piksel, Full HD, LED, 6 ms, Hitam

Long summary description Lenovo ThinkVision S27e-20 LED display 68,6 cm (27") 1920 x 1080 piksel Full HD Hitam:

Lenovo ThinkVision S27e-20. Pepenjuru paparan: 68,6 cm (27"), Resolusi paparan: 1920 x 1080 piksel, Jenis HD: Full HD, Teknologi paparan: LED, Masa respons: 6 ms, Nisbah aspek asal: 16:9, Sudut pandangan, mendatar: 178°, Sudut pandangan, menegak: 178°. VESA mounting. Product color: Hitam

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.