Lenovo logo

Lenovo IdeaPad Y40-70 Intel® Core™ i7 i7-4510U Komputer buku 35,6 cm (14") Full HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R9 M275 Windows 8.1 Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49763
Info modified on:
01 Feb 2025, 06:04:22
Short summary description Lenovo IdeaPad Y40-70 Intel® Core™ i7 i7-4510U Komputer buku 35,6 cm (14") Full HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R9 M275 Windows 8.1 Hitam:

Lenovo IdeaPad Y40-70, Intel® Core™ i7, 2 GHz, 35,6 cm (14"), 1920 x 1080 piksel, 8 GB, 1 TB

Long summary description Lenovo IdeaPad Y40-70 Intel® Core™ i7 i7-4510U Komputer buku 35,6 cm (14") Full HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R9 M275 Windows 8.1 Hitam:

Lenovo IdeaPad Y40-70. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i7, Model pemproses: i7-4510U, Frekuensi pemproses: 2 GHz. Pepenjuru paparan: 35,6 cm (14"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel. Memori dalaman: 8 GB, Jenis memori dalaman: DDR3-SDRAM. Kapasiti keseluruhan storan: 1 TB, Media simpanan: HDD. Model penyesuai grafik papan ibu: Intel® HD Graphics 4400. Sistem operasi yang dipasang: Windows 8.1. Product color: Hitam

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.