Lenovo logo

Lenovo ThinkStation C20 Intel® Xeon® 5000 Sequence E5620 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Hitam, Perak

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63288
Info modified on:
19 Jul 2024, 20:09:43
Short summary description Lenovo ThinkStation C20 Intel® Xeon® 5000 Sequence E5620 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Hitam, Perak:

Lenovo ThinkStation C20, 2,4 GHz, Intel® Xeon® 5000 Sequence, E5620, 4 GB, DL Super Multi DVD, Windows 7 Professional

Long summary description Lenovo ThinkStation C20 Intel® Xeon® 5000 Sequence E5620 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Hitam, Perak:

Lenovo ThinkStation C20. Frekuensi pemproses: 2,4 GHz, Keluarga pemproses: Intel® Xeon® 5000 Sequence, Model pemproses: E5620. Memori dalaman: 4 GB, Jenis memori dalaman: DDR3-SDRAM, Kelajuan jam memori: 1333 MHz. Jenis pemacu gentian kaca: DL Super Multi DVD. Sistem operasi yang dipasang: Windows 7 Professional, Seni bina sistem operasi: 64-bit. Bekalan Kuasa: 800 W. Jenis casis: Tower. Jenis produk: Workstation. Berat: 18,5 kg. Product color: Hitam, Perak

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.