Lenovo logo

Lenovo ThinkPad X1 Carbon (7th Gen) Intel® Core™ i7 i7-8665U Komputer buku 35,6 cm (14") Skrin sentuh Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Hitam

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12930
Info modified on:
23 Apr 2025, 15:22:54
Short summary description Lenovo ThinkPad X1 Carbon (7th Gen) Intel® Core™ i7 i7-8665U Komputer buku 35,6 cm (14") Skrin sentuh Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Hitam:

Lenovo ThinkPad X1 Carbon (7th Gen), Intel® Core™ i7, 1,9 GHz, 35,6 cm (14"), 1920 x 1080 piksel, 16 GB, 512 GB

Long summary description Lenovo ThinkPad X1 Carbon (7th Gen) Intel® Core™ i7 i7-8665U Komputer buku 35,6 cm (14") Skrin sentuh Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Hitam:

Lenovo ThinkPad X1 Carbon (7th Gen). Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i7, Model pemproses: i7-8665U, Frekuensi pemproses: 1,9 GHz. Pepenjuru paparan: 35,6 cm (14"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel, Skrin sentuh. Memori dalaman: 16 GB, Jenis memori dalaman: LPDDR3-SDRAM. Kapasiti keseluruhan storan: 512 GB, Media simpanan: SSD. Sistem operasi yang dipasang: Windows 10 Pro. Product color: Hitam

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.