Lenovo logo

Lenovo ThinkPad L380 Intel® Core™ i5 i5-8350U Komputer buku 33,8 cm (13.3") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29183
Info modified on:
23 Apr 2025, 15:06:11
Short summary description Lenovo ThinkPad L380 Intel® Core™ i5 i5-8350U Komputer buku 33,8 cm (13.3") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Hitam:

Lenovo ThinkPad L380, Intel® Core™ i5, 1,7 GHz, 33,8 cm (13.3"), 1366 x 768 piksel, 8 GB, 128 GB

Long summary description Lenovo ThinkPad L380 Intel® Core™ i5 i5-8350U Komputer buku 33,8 cm (13.3") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Hitam:

Lenovo ThinkPad L380. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i5, Model pemproses: i5-8350U, Frekuensi pemproses: 1,7 GHz. Pepenjuru paparan: 33,8 cm (13.3"), Jenis HD: HD, Resolusi paparan: 1366 x 768 piksel. Memori dalaman: 8 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 128 GB, Media simpanan: SSD. Model penyesuai grafik papan ibu: Intel® UHD Graphics 620. Sistem operasi yang dipasang: Windows 10 Pro. Product color: Hitam

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.