Lenovo logo

Lenovo ThinkPad L470 Intel® Core™ i5 i5-6200U Komputer buku 35,6 cm (14") 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48508
Info modified on:
23 Jan 2025, 18:50:33
Short summary description Lenovo ThinkPad L470 Intel® Core™ i5 i5-6200U Komputer buku 35,6 cm (14") 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Hitam:

Lenovo ThinkPad L470, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 1920 x 1080 piksel, 4 GB, 128 GB

Long summary description Lenovo ThinkPad L470 Intel® Core™ i5 i5-6200U Komputer buku 35,6 cm (14") 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Hitam:

Lenovo ThinkPad L470. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i5, Model pemproses: i5-6200U, Frekuensi pemproses: 2,3 GHz. Pepenjuru paparan: 35,6 cm (14"), Resolusi paparan: 1920 x 1080 piksel. Memori dalaman: 4 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 128 GB, Media simpanan: SSD. Model penyesuai grafik papan ibu: Intel® HD Graphics 520. Sistem operasi yang dipasang: Windows 10 Pro. Product color: Hitam. Berat: 2,03 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.