Lenovo logo

Lenovo ThinkPad T470 Intel® Core™ i7 i7-7600U Komputer buku 35,6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88451
Info modified on:
22 Jan 2025, 05:54:20
Short summary description Lenovo ThinkPad T470 Intel® Core™ i7 i7-7600U Komputer buku 35,6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Hitam:

Lenovo ThinkPad T470, Intel® Core™ i7, 2,8 GHz, 35,6 cm (14"), 8 GB, 256 GB, Windows 10 Pro

Long summary description Lenovo ThinkPad T470 Intel® Core™ i7 i7-7600U Komputer buku 35,6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Hitam:

Lenovo ThinkPad T470. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i7, Model pemproses: i7-7600U, Frekuensi pemproses: 2,8 GHz. Pepenjuru paparan: 35,6 cm (14"). Memori dalaman: 8 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 256 GB, Media simpanan: SSD. Model penyesuai grafik papan ibu: Intel® HD Graphics 620. Sistem operasi yang dipasang: Windows 10 Pro. Product color: Hitam

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.