Lenovo logo

Lenovo ThinkPad E460 Intel® Core™ i5 i5-6200U Komputer buku 35,6 cm (14") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD Radeon R5 M330 Wi-Fi 5 (802.11ac) FreeDOS Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13728
Info modified on:
28 Jan 2025, 10:54:24
Short summary description Lenovo ThinkPad E460 Intel® Core™ i5 i5-6200U Komputer buku 35,6 cm (14") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD Radeon R5 M330 Wi-Fi 5 (802.11ac) FreeDOS Hitam:

Lenovo ThinkPad E460, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 1920 x 1080 piksel, 8 GB, 256 GB

Long summary description Lenovo ThinkPad E460 Intel® Core™ i5 i5-6200U Komputer buku 35,6 cm (14") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD Radeon R5 M330 Wi-Fi 5 (802.11ac) FreeDOS Hitam:

Lenovo ThinkPad E460. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i5, Model pemproses: i5-6200U, Frekuensi pemproses: 2,3 GHz. Pepenjuru paparan: 35,6 cm (14"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel. Memori dalaman: 8 GB, Jenis memori dalaman: DDR3L-SDRAM. Kapasiti keseluruhan storan: 256 GB, Media simpanan: SSD. Model penyesuai grafik papan ibu: Intel® HD Graphics 520. Sistem operasi yang dipasang: FreeDOS. Product color: Hitam

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.