Lenovo logo

Lenovo ThinkPad T440p Intel® Core™ i5 i5-4300M Komputer buku 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94591
Info modified on:
22 Apr 2025, 19:42:34
Short summary description Lenovo ThinkPad T440p Intel® Core™ i5 i5-4300M Komputer buku 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Hitam:

Lenovo ThinkPad T440p, Intel® Core™ i5, 2,6 GHz, 35,6 cm (14"), 1600 x 900 piksel, 4 GB, 500 GB

Long summary description Lenovo ThinkPad T440p Intel® Core™ i5 i5-4300M Komputer buku 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Hitam:

Lenovo ThinkPad T440p. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i5, Model pemproses: i5-4300M, Frekuensi pemproses: 2,6 GHz. Pepenjuru paparan: 35,6 cm (14"), Jenis HD: HD+, Resolusi paparan: 1600 x 900 piksel. Memori dalaman: 4 GB, Jenis memori dalaman: DDR3-SDRAM. Kapasiti keseluruhan storan: 500 GB, Media simpanan: HDD, Jenis pemacu gentian kaca: DVD-RW. Sistem operasi yang dipasang: Windows 8 Pro. Product color: Hitam

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.