KitchenAid logo

KitchenAid 5KSB8270ECA 1,75 L Pengisar atas meja 1800 W Merah

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21035
Info modified on:
11 May 2025, 20:04:02
Short summary description KitchenAid 5KSB8270ECA 1,75 L Pengisar atas meja 1800 W Merah:

KitchenAid 5KSB8270ECA, Pengisar atas meja, 1,75 L, Fungsi denyutan, 1 m, 1800 W, Merah

Long summary description KitchenAid 5KSB8270ECA 1,75 L Pengisar atas meja 1800 W Merah:

KitchenAid 5KSB8270ECA. Jenis: Pengisar atas meja, Product color: Merah, Panjang wayar: 1 m. Kapasiti mangkuk: 1,75 L, Kelajuan putaran (min): 1000 RPM, Kelajuan putaran (maks): 24000 RPM. Bahan perumah: Logam, Bahan bilah: Keluli tahan karat. Kuasa: 1800 W, Sumber kuasa: AU, Voltan input AC: 220-240 V. Lebar: 267 mm, Kedalaman: 231 mm, Tinggi: 449 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.