Indesit logo

Indesit BWE 81484X WSSS EU mesin basuh Muatan depan 8 kg 1351 RPM Putih

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80939
Info modified on:
08 May 2025, 09:37:26
Short summary description Indesit BWE 81484X WSSS EU mesin basuh Muatan depan 8 kg 1351 RPM Putih:

Indesit BWE 81484X WSSS EU, Muatan depan, 8 kg, B, 79 dB, 1351 RPM, 177 kWh

Long summary description Indesit BWE 81484X WSSS EU mesin basuh Muatan depan 8 kg 1351 RPM Putih:

Indesit BWE 81484X WSSS EU. Loading type: Muatan depan. Drum capacity: 8 kg, Spin-drying class: B, Aras hingar (putaran): 79 dB. Washing class: A. Aras hingar (basuh): 52 dB, Kelajuan putaran maksimum: 1351 RPM. Penggunaan tenaga tahunan saat mencuci: 177 kWh, Penggunaan air tahunan saat mencuci: 11594 L. Product color: Putih. Lebar: 595 mm, Kedalaman: 615 mm, Tinggi: 845 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.