Indesit logo

Indesit EWDE 861483 W IT N mesin basuh kering Bebas Muatan depan Putih D

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
225682
Info modified on:
16 May 2025, 13:41:36
Short summary description Indesit EWDE 861483 W IT N mesin basuh kering Bebas Muatan depan Putih D:

Indesit EWDE 861483 W IT N, Muatan depan, Bebas, Putih, Kiri, Putih, Butang, Putar

Long summary description Indesit EWDE 861483 W IT N mesin basuh kering Bebas Muatan depan Putih D:

Indesit EWDE 861483 W IT N. Loading type: Muatan depan, Penempatan alat: Bebas, Product color: Putih. Drying capacity: 6 kg, Kelajuan putaran maksimum: 1400 RPM, Spin-drying class: B. Panjang wayar: 1,2 m. Kelas kecekapan tenaga (mencuci): C, Kelas kecekapan tenaga (mencuci & mengering): D, Penggunaan air saat mencuci setiap kitaran: 48 L. Tempoh jaminan: 2 tahun

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.