HP logo

HP ProDesk 600 G2 MT Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105483
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP ProDesk 600 G2 MT Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Hitam:

HP ProDesk 600 G2 MT, 3,2 GHz, Intel® Core™ i5, 4 GB, 1 TB, Super Multi DVD, Windows 10 Pro

Long summary description HP ProDesk 600 G2 MT Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Hitam:

HP ProDesk 600 G2 MT. Frekuensi pemproses: 3,2 GHz, Keluarga pemproses: Intel® Core™ i5, Model pemproses: i5-6500. Memori dalaman: 4 GB, Jenis memori dalaman: DDR4-SDRAM, Kelajuan jam memori: 2133 MHz. Kapasiti keseluruhan storan: 1 TB, Media simpanan: HDD, Jenis pemacu gentian kaca: Super Multi DVD. Model penyesuai grafik papan ibu: Intel® HD Graphics 530. Sistem operasi yang dipasang: Windows 10 Pro, Seni bina sistem operasi: 64-bit. Bekalan Kuasa: 280 W. Jenis casis: Micro Tower. Jenis produk: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.