HP logo

HP EliteBook 840 G2 Intel® Core™ i5 i5-5300U Komputer buku 35,6 cm (14") HD+ 8 GB DDR3L-SDRAM 512 GB SSD Windows 7 Professional Perak

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63569
Info modified on:
24 Jan 2025, 20:20:45
Short summary description HP EliteBook 840 G2 Intel® Core™ i5 i5-5300U Komputer buku 35,6 cm (14") HD+ 8 GB DDR3L-SDRAM 512 GB SSD Windows 7 Professional Perak:

HP EliteBook 840 G2, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 1600 x 900 piksel, 8 GB, 512 GB

Long summary description HP EliteBook 840 G2 Intel® Core™ i5 i5-5300U Komputer buku 35,6 cm (14") HD+ 8 GB DDR3L-SDRAM 512 GB SSD Windows 7 Professional Perak:

HP EliteBook 840 G2. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i5, Model pemproses: i5-5300U, Frekuensi pemproses: 2,3 GHz. Pepenjuru paparan: 35,6 cm (14"), Jenis HD: HD+, Resolusi paparan: 1600 x 900 piksel. Memori dalaman: 8 GB, Jenis memori dalaman: DDR3L-SDRAM. Kapasiti keseluruhan storan: 512 GB, Media simpanan: SSD. Model penyesuai grafik papan ibu: Intel® HD Graphics 5500. Sistem operasi yang dipasang: Windows 7 Professional. Product color: Perak

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.