HP logo

HP EliteDesk 800 G2 SFF + EliteDisplay E240 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional PC Hitam

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72343
Info modified on:
14 Mar 2024, 19:35:45
Short summary description HP EliteDesk 800 G2 SFF + EliteDisplay E240 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional PC Hitam:

HP EliteDesk 800 G2 SFF + EliteDisplay E240, 3,2 GHz, Intel® Core™ i5, 4 GB, 500 GB, Super Multi DVD, Windows 7 Professional

Long summary description HP EliteDesk 800 G2 SFF + EliteDisplay E240 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional PC Hitam:

HP EliteDesk 800 G2 SFF + EliteDisplay E240. Frekuensi pemproses: 3,2 GHz, Keluarga pemproses: Intel® Core™ i5, Model pemproses: i5-6500. Memori dalaman: 4 GB, Jenis memori dalaman: DDR4-SDRAM, Kelajuan jam memori: 2133 MHz. Kapasiti keseluruhan storan: 500 GB, Media simpanan: HDD, Jenis pemacu gentian kaca: Super Multi DVD. Model penyesuai grafik papan ibu: Intel® HD Graphics 530. Sistem operasi yang dipasang: Windows 7 Professional, Seni bina sistem operasi: 64-bit. Bekalan Kuasa: 200 W. Jenis casis: SFF. Jenis produk: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.