HP logo

HP EliteDisplay E240 LED display 60,5 cm (23.8") 1920 x 1080 piksel Full HD Perak, Hitam

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84615
Info modified on:
30 Dec 2024, 17:23:59
Short summary description HP EliteDisplay E240 LED display 60,5 cm (23.8") 1920 x 1080 piksel Full HD Perak, Hitam:

HP EliteDisplay E240, 60,5 cm (23.8"), 1920 x 1080 piksel, Full HD, LED, 7 ms, Perak, Hitam

Long summary description HP EliteDisplay E240 LED display 60,5 cm (23.8") 1920 x 1080 piksel Full HD Perak, Hitam:

HP EliteDisplay E240. Pepenjuru paparan: 60,5 cm (23.8"), Resolusi paparan: 1920 x 1080 piksel, Jenis HD: Full HD, Teknologi paparan: LED. Paparan: LED. Permukaan paparan: Kusam, Masa respons: 7 ms, Nisbah aspek asal: 16:9, Sudut pandangan, mendatar: 178°, Sudut pandangan, menegak: 178°. Hab USB terbina dalam, Versi hab USB: 2.0. VESA mounting, Height adjustment. Product color: Perak, Hitam

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.