HP logo

HP ProCurve 3800-48G-4XG Diurus L3 Gigabit Ethernet (10/100/1000) 1U Kelabu

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64835
Info modified on:
14 Jul 2021, 11:11:21
Short summary description HP ProCurve 3800-48G-4XG Diurus L3 Gigabit Ethernet (10/100/1000) 1U Kelabu:

HP ProCurve 3800-48G-4XG, Diurus, L3, Gigabit Ethernet (10/100/1000), Dupleks penuh, Lekapan rak, 1U

Long summary description HP ProCurve 3800-48G-4XG Diurus L3 Gigabit Ethernet (10/100/1000) 1U Kelabu:

HP ProCurve 3800-48G-4XG. Jenis suis: Diurus, Lapisan suis: L3. Penukaran asas jenis port Ethernet RJ-45: Gigabit Ethernet (10/100/1000), Penukaran asas kuantiti port Ethernet RJ-45: 48, Port konsol: RJ-45. Dupleks penuh. Jadual alamat MAC: 65500 entri, Kapasiti penukaran: 176 Gbit/s. Piawaian rangkaian: IEEE 802.3, IEEE 802.3u. Lekapan rak, Faktor bentuk: 1U

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.