HP logo

HP Pro x2 612 Travel Keyboard Hitam

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150143
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP Pro x2 612 Travel Keyboard Hitam:

HP Pro x2 612 Travel Keyboard, Pad sentuh, HP, Pro x2 612, Hitam, Aluminium, Poliuretana, WEEE REACH

Long summary description HP Pro x2 612 Travel Keyboard Hitam:

HP Pro x2 612 Travel Keyboard. Peranti penunjuk: Pad sentuh. Keserasian jenama: HP, Keserasian: Pro x2 612, Product color: Hitam. Teknologi keterhubungan: Mengedok, Output audio: 3.5 mm. Sumber pengecasan: AT. Lebar: 226 mm, Kedalaman: 314 mm, Tinggi: 6 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.