HP logo

HP EliteBook 845 G8 AMD Ryzen™ 5 PRO 5650U Komputer buku 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Perak

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17881
Info modified on:
23 Jan 2025, 18:33:48
Short summary description HP EliteBook 845 G8 AMD Ryzen™ 5 PRO 5650U Komputer buku 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Perak:

HP EliteBook 845 G8, AMD Ryzen™ 5 PRO, 2,3 GHz, 35,6 cm (14"), 1920 x 1080 piksel, 8 GB, 256 GB

Long summary description HP EliteBook 845 G8 AMD Ryzen™ 5 PRO 5650U Komputer buku 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Perak:

HP EliteBook 845 G8. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: AMD Ryzen™ 5 PRO, Model pemproses: 5650U, Frekuensi pemproses: 2,3 GHz. Pepenjuru paparan: 35,6 cm (14"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel. Memori dalaman: 8 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 256 GB, Media simpanan: SSD. Mobile network generation: 4G. Sistem operasi yang dipasang: Windows 11 Pro. Product color: Perak

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.