Fujitsu logo

Fujitsu AMILO M widescreen AMILO M1425 with Intel Pentium M Processor Intel Pentium Mobile 745 39,1 cm (15.4") 0,5 GB 80 GB AMD Mobility Radeon 9700

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36181
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu AMILO M widescreen AMILO M1425 with Intel Pentium M Processor Intel Pentium Mobile 745 39,1 cm (15.4") 0,5 GB 80 GB AMD Mobility Radeon 9700:

Fujitsu AMILO M widescreen AMILO M1425 with Intel Pentium M Processor, Intel Pentium Mobile, 1,8 GHz, 39,1 cm (15.4"), 1280 x 800 piksel, 0,5 GB, 80 GB

Long summary description Fujitsu AMILO M widescreen AMILO M1425 with Intel Pentium M Processor Intel Pentium Mobile 745 39,1 cm (15.4") 0,5 GB 80 GB AMD Mobility Radeon 9700:

Fujitsu AMILO M widescreen AMILO M1425 with Intel Pentium M Processor. Keluarga pemproses: Intel Pentium Mobile, Model pemproses: 745, Frekuensi pemproses: 1,8 GHz. Pepenjuru paparan: 39,1 cm (15.4"), Resolusi paparan: 1280 x 800 piksel. Memori dalaman: 0,5 GB. Kapasiti keseluruhan storan: 80 GB. Model penyesuai grafik penuh: AMD Mobility Radeon 9700. Berat: 3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.