Fujitsu logo

Fujitsu LIFEBOOK UH90/E3 Intel® Core™ i7 i7-1165G7 Komputer buku 33,8 cm (13.3") Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3115
Info modified on:
02 May 2022, 13:13:27
Short summary description Fujitsu LIFEBOOK UH90/E3 Intel® Core™ i7 i7-1165G7 Komputer buku 33,8 cm (13.3") Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Hitam:

Fujitsu LIFEBOOK UH90/E3, Intel® Core™ i7, 33,8 cm (13.3"), 1920 x 1080 piksel, 8 GB, 512 GB, Windows 10 Home

Long summary description Fujitsu LIFEBOOK UH90/E3 Intel® Core™ i7 i7-1165G7 Komputer buku 33,8 cm (13.3") Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Hitam:

Fujitsu LIFEBOOK UH90/E3. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i7, Model pemproses: i7-1165G7. Pepenjuru paparan: 33,8 cm (13.3"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel. Memori dalaman: 8 GB, Jenis memori dalaman: LPDDR4x-SDRAM. Kapasiti keseluruhan storan: 512 GB, Media simpanan: SSD. Model penyesuai grafik papan ibu: Intel Iris Xe Graphics. Sistem operasi yang dipasang: Windows 10 Home. Product color: Hitam. Berat: 818 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.