DELL logo

DELL XPS 8930 SE Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Tower PC Hitam, Perak

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61498
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL XPS 8930 SE Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Tower PC Hitam, Perak:

DELL XPS 8930 SE, 3,7 GHz, Intel® Core™ i7, 16 GB, 2,51 TB, Super Multi DVD, Windows 10

Long summary description DELL XPS 8930 SE Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Tower PC Hitam, Perak:

DELL XPS 8930 SE. Frekuensi pemproses: 3,7 GHz, Keluarga pemproses: Intel® Core™ i7, Model pemproses: i7-8700K. Memori dalaman: 16 GB, Jenis memori dalaman: DDR4-SDRAM, Kelajuan jam memori: 2666 MHz. Kapasiti keseluruhan storan: 2,51 TB, Media simpanan: HDD+SSD, Jenis pemacu gentian kaca: Super Multi DVD. Model penyesuai grafik papan ibu: Intel® UHD Graphics 630, Model penyesuai grafik penuh: NVIDIA® GeForce® GTX 1080. Sistem operasi yang dipasang: Windows 10. Bekalan Kuasa: 460 W. Jenis casis: Tower. Jenis produk: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.