DELL logo

DELL Inspiron 14 (3420) Intel® Core™ i5 i5-3210M 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 620M Windows 8 Hitam

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14119
Info modified on:
27 Jan 2025, 08:32:18
Short summary description DELL Inspiron 14 (3420) Intel® Core™ i5 i5-3210M 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 620M Windows 8 Hitam:

DELL Inspiron 14 (3420), Intel® Core™ i5, 2,5 GHz, 35,6 cm (14"), 1366 x 768 piksel, 4 GB, 500 GB

Long summary description DELL Inspiron 14 (3420) Intel® Core™ i5 i5-3210M 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 620M Windows 8 Hitam:

DELL Inspiron 14 (3420). Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i5, Model pemproses: i5-3210M, Frekuensi pemproses: 2,5 GHz. Pepenjuru paparan: 35,6 cm (14"), Jenis HD: HD, Resolusi paparan: 1366 x 768 piksel. Memori dalaman: 4 GB, Jenis memori dalaman: DDR3-SDRAM. Kapasiti keseluruhan storan: 500 GB, Media simpanan: HDD, Jenis pemacu gentian kaca: Super Multi DVD. Model penyesuai grafik papan ibu: Intel® HD Graphics 4000. Sistem operasi yang dipasang: Windows 8. Product color: Hitam

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.