DELL logo

DELL Precision M7520 Intel® Core™ i7 i7-7820HQ Stesen kerja bergerak 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® M2200 Wi-Fi 5 (802.11ac) Windows 10 Pro Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53438
Info modified on:
22 Jan 2025, 04:37:21
Short summary description DELL Precision M7520 Intel® Core™ i7 i7-7820HQ Stesen kerja bergerak 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® M2200 Wi-Fi 5 (802.11ac) Windows 10 Pro Hitam:

DELL Precision M7520, Intel® Core™ i7, 2,9 GHz, 39,6 cm (15.6"), 1920 x 1080 piksel, 32 GB, 1 TB

Long summary description DELL Precision M7520 Intel® Core™ i7 i7-7820HQ Stesen kerja bergerak 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® M2200 Wi-Fi 5 (802.11ac) Windows 10 Pro Hitam:

DELL Precision M7520. Jenis produk: Stesen kerja bergerak, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i7, Model pemproses: i7-7820HQ, Frekuensi pemproses: 2,9 GHz. Pepenjuru paparan: 39,6 cm (15.6"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel. Memori dalaman: 32 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 1 TB, Media simpanan: SSD. Model penyesuai grafik papan ibu: Intel® HD Graphics 630. Sistem operasi yang dipasang: Windows 10 Pro. Product color: Hitam

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.