DELL logo

DELL OptiPlex 5260 Intel® Core™ i3 i3-8100 54,6 cm (21.5") 1920 x 1080 piksel PC lengkap 8 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14845
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL OptiPlex 5260 Intel® Core™ i3 i3-8100 54,6 cm (21.5") 1920 x 1080 piksel PC lengkap 8 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux Hitam:

DELL OptiPlex 5260, 54,6 cm (21.5"), Full HD, Intel® Core™ i3, 8 GB, 256 GB, Ubuntu Linux

Long summary description DELL OptiPlex 5260 Intel® Core™ i3 i3-8100 54,6 cm (21.5") 1920 x 1080 piksel PC lengkap 8 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux Hitam:

DELL OptiPlex 5260. Jenis produk: PC lengkap. Pepenjuru paparan: 54,6 cm (21.5"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel, Bentuk skrin: Rata, Jenis panel: IPS. Keluarga pemproses: Intel® Core™ i3, Frekuensi pemproses: 3,6 GHz. Memori dalaman: 8 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 256 GB, Media simpanan: SSD. Kamera terbina dalam. Sistem operasi yang dipasang: Ubuntu Linux. Product color: Hitam

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.