DELL logo

DELL Precision Tower 5810 Intel Xeon E5 v3 E5-1620V3 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® K4200 Windows 7 Professional Workstation Hitam

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38106
Info modified on:
07 Oct 2024, 18:03:36
Short summary description DELL Precision Tower 5810 Intel Xeon E5 v3 E5-1620V3 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® K4200 Windows 7 Professional Workstation Hitam:

DELL Precision Tower 5810, 3,5 GHz, Intel Xeon E5 v3, 16 GB, 1 TB, Super Multi DVD, Windows 7 Professional

Long summary description DELL Precision Tower 5810 Intel Xeon E5 v3 E5-1620V3 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® K4200 Windows 7 Professional Workstation Hitam:

DELL Precision Tower 5810. Frekuensi pemproses: 3,5 GHz, Keluarga pemproses: Intel Xeon E5 v3, Model pemproses: E5-1620V3. Memori dalaman: 16 GB, Jenis memori dalaman: DDR4-SDRAM, Kelajuan jam memori: 2133 MHz. Kapasiti keseluruhan storan: 1 TB, Media simpanan: HDD, Jenis pemacu gentian kaca: Super Multi DVD. Model penyesuai grafik penuh: NVIDIA® Quadro® K4200. Sistem operasi yang dipasang: Windows 7 Professional, Seni bina sistem operasi: 64-bit. Bekalan Kuasa: 425 W. Jenis casis: Tower. Jenis produk: Workstation

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.