DELL logo

DELL Vostro 3550 Intel® Core™ i3 i3-2350M Komputer buku 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Hitam, Loyang

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75115
Info modified on:
24 Jan 2025, 20:26:38
Short summary description DELL Vostro 3550 Intel® Core™ i3 i3-2350M Komputer buku 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Hitam, Loyang:

DELL Vostro 3550, Intel® Core™ i3, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 piksel, 4 GB, 320 GB

Long summary description DELL Vostro 3550 Intel® Core™ i3 i3-2350M Komputer buku 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Hitam, Loyang:

DELL Vostro 3550. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i3, Model pemproses: i3-2350M, Frekuensi pemproses: 2,3 GHz. Pepenjuru paparan: 39,6 cm (15.6"), Resolusi paparan: 1366 x 768 piksel. Memori dalaman: 4 GB, Jenis memori dalaman: DDR3-SDRAM. Kapasiti keseluruhan storan: 320 GB, Media simpanan: HDD, Jenis pemacu gentian kaca: DL Super Multi DVD. Model penyesuai grafik papan ibu: Intel® HD Graphics 3000. Sistem operasi yang dipasang: Windows 7 Professional. Product color: Hitam, Loyang

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.