ASUS logo

ASUS Vivobook X556UJ-XO194T komputer buku Intel® Core™ i7 i7-6500U 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 10 Home Biru, Biru kelasi

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33297
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Vivobook X556UJ-XO194T komputer buku Intel® Core™ i7 i7-6500U 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 10 Home Biru, Biru kelasi:

ASUS Vivobook X556UJ-XO194T, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 piksel, 4 GB, 500 GB

Long summary description ASUS Vivobook X556UJ-XO194T komputer buku Intel® Core™ i7 i7-6500U 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 10 Home Biru, Biru kelasi:

ASUS Vivobook X556UJ-XO194T. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i7, Model pemproses: i7-6500U, Frekuensi pemproses: 2,5 GHz. Pepenjuru paparan: 39,6 cm (15.6"), Jenis HD: HD, Resolusi paparan: 1366 x 768 piksel. Memori dalaman: 4 GB, Jenis memori dalaman: DDR3L-SDRAM. Kapasiti keseluruhan storan: 500 GB, Media simpanan: HDD. Model penyesuai grafik papan ibu: Intel® HD Graphics 520. Sistem operasi yang dipasang: Windows 10 Home. Product color: Biru, Biru kelasi

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.