ASUS logo

ASUS X550CA-XX660H komputer buku Intel® Core™ i5 i5-3337U 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8 Hitam, Perak

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53158
Info modified on:
22 Jan 2025, 05:59:35
Short summary description ASUS X550CA-XX660H komputer buku Intel® Core™ i5 i5-3337U 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8 Hitam, Perak:

ASUS X550CA-XX660H, Intel® Core™ i5, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 piksel, 4 GB, 1 TB

Long summary description ASUS X550CA-XX660H komputer buku Intel® Core™ i5 i5-3337U 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8 Hitam, Perak:

ASUS X550CA-XX660H. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i5, Model pemproses: i5-3337U, Frekuensi pemproses: 1,8 GHz. Pepenjuru paparan: 39,6 cm (15.6"), Jenis HD: HD, Resolusi paparan: 1366 x 768 piksel. Memori dalaman: 4 GB, Jenis memori dalaman: DDR3-SDRAM. Kapasiti keseluruhan storan: 1 TB, Media simpanan: HDD, Jenis pemacu gentian kaca: Super Multi DVD. Sistem operasi yang dipasang: Windows 8. Product color: Hitam, Perak

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.