ASUS logo

ASUS X507UB-0101C7200U komputer buku Intel® Core™ i5 i5-7200U 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® MX110 Wi-Fi 5 (802.11ac) Windows 10 Home Emas

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11157
Info modified on:
27 Jan 2025, 08:12:39
Short summary description ASUS X507UB-0101C7200U komputer buku Intel® Core™ i5 i5-7200U 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® MX110 Wi-Fi 5 (802.11ac) Windows 10 Home Emas:

ASUS X507UB-0101C7200U, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 piksel, 4 GB, 1,13 TB

Long summary description ASUS X507UB-0101C7200U komputer buku Intel® Core™ i5 i5-7200U 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® MX110 Wi-Fi 5 (802.11ac) Windows 10 Home Emas:

ASUS X507UB-0101C7200U. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i5, Model pemproses: i5-7200U, Frekuensi pemproses: 2,5 GHz. Pepenjuru paparan: 39,6 cm (15.6"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel. Memori dalaman: 4 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 1,13 TB, Media simpanan: HDD+SSD. Model penyesuai grafik papan ibu: Intel® HD Graphics 620. Sistem operasi yang dipasang: Windows 10 Home. Product color: Emas

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.