ASUS logo

ASUS Zenbook UX305LA-FC084T komputer buku Intel® Core™ i5 i5-5200U 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Emas, Berlogam

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73102
Info modified on:
23 Jan 2025, 18:06:52
Short summary description ASUS Zenbook UX305LA-FC084T komputer buku Intel® Core™ i5 i5-5200U 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Emas, Berlogam:

ASUS Zenbook UX305LA-FC084T, Intel® Core™ i5, 2,2 GHz, 33,8 cm (13.3"), 1980 x 1080 piksel, 8 GB, 512 GB

Long summary description ASUS Zenbook UX305LA-FC084T komputer buku Intel® Core™ i5 i5-5200U 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Emas, Berlogam:

ASUS Zenbook UX305LA-FC084T. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i5, Model pemproses: i5-5200U, Frekuensi pemproses: 2,2 GHz. Pepenjuru paparan: 33,8 cm (13.3"), Jenis HD: Full HD, Resolusi paparan: 1980 x 1080 piksel. Memori dalaman: 8 GB, Jenis memori dalaman: LPDDR3-SDRAM. Kapasiti keseluruhan storan: 512 GB, Media simpanan: SSD. Model penyesuai grafik papan ibu: Intel® HD Graphics 5500. Sistem operasi yang dipasang: Windows 10 Home. Product color: Emas, Berlogam

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.